DS/EN ISO 11929-4

Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation – Fundamentals and application – Part 4: Guidelines to applications (ISO 11929-4:2022)

active, Most Current
Organization: DS
Publication Date: 25 July 2023
Status: active
Page Count: 112
ICS Code (Radiation measurements): 17.240
scope:

This document specifies a procedure, in the field of ionizing radiation metrology, for the calculation of the "decision threshold", the "detection limit" and the "limits of the coverage interval" for a non negative ionizing radiation measurand when counting measurements with preselection of time or counts are carried out. The measurand results from a gross count rate and a background count rate as well as from further quantities on the basis of a model of the evaluation. In particular, the measurand can be the net count rate as the difference of the gross count rate and the background count rate, or the net activity of a sample. It can also be influenced by calibration of the measuring system, by sample treatment and by other factors. ISO 11929-4 gives guidance to the application of ISO 11929 (all parts), summarizing shortly the general procedure and then presenting a wide range of numerical examples. The examples cover elementary applications according to ISO 11929-1 and ISO 11929-2.

Document History

DS/EN ISO 11929-4
July 25, 2023
Determination of the characteristic limits (decision threshold, detection limit and limits of the coverage interval) for measurements of ionizing radiation – Fundamentals and application – Part 4: Guidelines to applications (ISO 11929-4:2022)
This document specifies a procedure, in the field of ionizing radiation metrology, for the calculation of the “decision threshold”, the “detection limit” and the “limits of the coverage interval” for...
Advertisement