DS/EN ISO 17117-1
Health informatics – Terminological resources – Part 1: Characteristics (ISO 17117-1:2018)
| Organization: | DS |
| Publication Date: | 25 July 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Terminology (principles and coordination)): | 01.020 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
ISO 17117-1:2018 defines universal and specialized characteristics of health terminological resources that make them fit for the purposes required of various applications. It refers only to terminological resources that are primarily designed to be used for clinical concept representation or to those parts of other terminological resources designed to be used for clinical concept representation. ISO 17117-1:2018 helps users to assess whether a terminology has the characteristics or provides the functions that will support their specified requirements. The focus of this document is to define characteristics and functions of terminological resources in healthcare that can be used to identify different types of them for categorization purposes. Clauses 4 and 5 support categorization according to the characteristics and functions of the terminological resources rather than the name. NOTE - Categorization of healthcare terminological systems according to the name of the system might not be helpful and has caused confusion in the past. The target groups for this document are: a) organizations wishing to select terminological systems for use in healthcare information systems; b) developers of terminological systems; c) developers of terminology standards; d) those undertaking independent evaluations/academic
Document History