DSF/PREN ISO 642

Steel – Hardenability test by end quenching (Jominy test) (ISO/DIS 642:2023)

pending
Organization: DS
Status: pending
Page Count: 27
ICS Code (Other methods of testing of metals): 77.040.99
scope:

This International Standard specifies a method for determining the hardenability of steel by end quenching (Jominy test) by using a test piece 25 mm in diameter and at least 100 mm long. By agreement and for a defined field of application, the test described in this International Standard may be replaced by the calculation of the Jominy curve in accordance with an accepted mathematical model (see annex C). In case of dispute, the test shall be carried out.

Document History

May 25, 2000
Steel - Hardenability test by end quenching (Jominy test)
This standard specifies a method for determining the hardenability of steel by end quenching (Jominy test) by using a test piece 25 mm in diameter and 100 mm long.
DSF/PREN ISO 642
Steel – Hardenability test by end quenching (Jominy test) (ISO/DIS 642:2023)
This International Standard specifies a method for determining the hardenability of steel by end quenching (Jominy test) by using a test piece 25 mm in diameter and at least 100 mm long. By agreement...
Advertisement