MSS SP 120

Flexible Graphite Packing System for Rising Stem Valves – Design Requirements

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2011
Status: inactive
Page Count: 13
scope:

This Standard Practice establishes material and dimensional requirements for valve packing, packing chamber, packing gland, packing washer, bonnet, and the stem, as they relate to the total packing assembly.

This Standard Practice applies to standard, special, and limited Class 150 through Class 4500 (including intermediate classes) ASME B16.34 type gate, globe, and angle valves designed with rotating/rising and non-rotating/rising stems.

This Standard Practice applies to valves in which a flexible graphite packing assembly is used as the primary stem-sealing system.

This Standard Practice does not apply to valves that include a lantern ring as part of its packing system nor to bonnetless valves with split glands.

Document History

January 1, 2017
Flexible Graphite Packing Sealing for Rising Stem Valves
This Standard Practice is applicable to valves that use flexible graphite packing stem sealing to achieve reduced or low emissions. This Standard Practice encompasses dimensions and tolerances...
MSS SP 120
January 1, 2011
Flexible Graphite Packing System for Rising Stem Valves – Design Requirements
This Standard Practice establishes material and dimensional requirements for valve packing, packing chamber, packing gland, packing washer, bonnet, and the stem, as they relate to the total packing...
January 1, 2006
Flexible Graphite Packing System for Rising Stem Steel Valves - Design Requirements
This Standard Practice establishes material and dimensional requirements for valve packing, packing chamber, packing gland, packing washer, bonnet, and stem as they relate to the total packing...
January 1, 2002
Flexible Graphite Packing System for Rising Stem Steel Valves - Design Requirements
A description is not available for this item.
March 1, 1997
Flexible Graphite Packing System for Rising Stem Steel Valves (Design Requirements)
A description is not available for this item.

References

Advertisement