DLA - DESC-DWG-87014 REV C

RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER

inactive
Organization: DLA
Publication Date: 4 October 1993
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a 16-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.

The complete PIN shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with figure 1.

The resistance value designations shall be in accordance with MIL-R-83401. Resistance value designations for the "B" schematic shall be as specified in table I.

Resistor networks are available in characteristics C, H, or V in accordance with MIL-R-83401 (see 3.2). Matched ratios specified in MIL-R-83401 for characteristics C and V are not applicable to schematic B. TABLE I. Resistance value designations.

Resistance R1 R2 Resistance R1 R2 designator (ohms) (ohms) designator (ohms) (ohms) ------------------------------------------------------------- A001 82 130 A008 220 330 A002 120 200 A009 330 390 A003 130 210 A010 330 470 A004 160 260 A011 330 680 A005 180 240 A012 1.5k 3.3k A006 180 390 A013 3k 6.2k A007 220 270

intended Use:

Resistor networks are used in surface mounting applications where space is a major concern.

Document History

November 9, 2018
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 16 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages
March 21, 2013
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 16 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
July 3, 2012
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 16 pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages.
October 6, 2003
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
June 6, 2002
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
August 24, 2000
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
November 4, 1993
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.
DESC-DWG-87014 REV C
October 4, 1993
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
This drawing describes the requirements for a 16-pin, leadless chip carrier, resistor network. These networks are available in hermetically sealed and nonhermetically sealed packages. The complete...
May 26, 1989
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, 16 PIN, LEADLESS CHIP CARRIER
A description is not available for this item.

References

Advertisement