GMNA - 9986223
Adhesives, Two-Part, Urethane, Fiber Reinforced Plastic/Sheet Molding Compound (FRP/SMC)
| Organization: | GMNA |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description.
This specification describes the mixture of a two-part adhesive for primerless bonding of fiber reinforced plastic (FRP) panels or sheet molding compound (SMC) to FRP, primed steel or primed aluminum. The adhesive system is comprised of a resin component 9986131 and a hardener component 9986222. The mixture of 9986131 and 9986222 is identified as 9986223.
Symbols.
Not applicable.
Applicability.
The mixture of the hardener component 9986222 with the resin component 9986131 when mixed in the correct ratio will result in an adhesive that is suitable for bonding composite vehicle structures.
Remarks.
This system must be capable of being metered, mixed, and dispensed with current production equipment. It shall be compatible with production paint systems, including paint, and cannot be adversely affected by paint oven temperatures reaching 130 °C.
Document History