ISO - 22721

Conveyor belts — Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining

active, Most Current
Organization: ISO
Publication Date: 1 July 2023
Status: active
Page Count: 20
ICS Code (Components for conveyors): 53.040.20
ICS Code (Haulage and hoisting equipment): 73.100.40
scope:

This document specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for use in underground mines and disposed on flat or troughed idlers. It is not applicable to light conveyor belts as described in ISO 21183-1.

This document does not include requirements for plastics covers. These are agreed upon by the manufacturer and purchaser, taking into account the type of plastics to be used.

Related items that are not requirements of this document, but which it is recommended be agreed upon by the manufacturer and purchaser, are included in Annex A.

Details recommended to be supplied by the purchaser of belting with an enquiry are given in Annex B.

The ability of a belt to run straight cannot be assessed until the belt is installed. Requirements for this are, therefore, outside the scope of this document; nevertheless, recommendations for lateral drift are given in Annex C.

Attention is drawn to local regulations for safety which might be in place where the belts are to be used.

Document History

22721
July 1, 2023
Conveyor belts — Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
This document specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for use in underground mines and disposed on flat or troughed idlers. It is not...
July 15, 2007
Conveyor belts — Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
A description is not available for this item.

References

Advertisement