ISO - 13145

Rubber — Determination of viscosity and stress relaxation using a rotorless sealed shear rheometer

active, Most Current
Organization: ISO
Publication Date: 1 July 2023
Status: active
Page Count: 22
ICS Code (Rubber): 83.060
scope:

This document describes a method for the determination of the viscosity and stress relaxation of raw or compounded rubber under specified conditions.

The viscosity determination consists of a constant strain, temperature and frequency test in which the elastic and the loss components of the complex shear modulus can be determined.

The determination of stress relaxation consists of a constant static strain and temperature test in which the torque decrease can be determined.

Document History

13145
July 1, 2023
Rubber — Determination of viscosity and stress relaxation using a rotorless sealed shear rheometer
This document describes a method for the determination of the viscosity and stress relaxation of raw or compounded rubber under specified conditions. The viscosity determination consists of a...
September 15, 2012
Rubber - Determination of viscosity and stress relaxation using a rotorless sealed shear rheometer
This International Standard describes a method for the determination of the viscosity and stress relaxation of raw or compounded rubber under specified conditions. The viscosity determination...

References

Advertisement