AASHTO - M 304

Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2011
Status: active
Page Count: 10
scope:

This specification covers poly(vinyl chloride) (PVC) profile wall perforated and nonperforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in nonpressure storm drains, culverts, underdrains, and other subsurface drainage systems providing either soiltight or watertight joints.

Industrial waste disposal lines should be installed only with the specific approval of the governing code authority since chemicals not commonly found in drains and temperatures in excess of 60°C (140°F) may be encountered.

Pipe and fittings produced to this specification should be installed in accordance with ASTM D2321 and the manufacturer's recommendation.

Units-The values stated in SI units are to be regarded as standard. Within the text, the U.S. Customary units are shown in parentheses for informational purposes, and may not be exact equivalents.

The following precautionary caveat pertains only to the test method portion, Section 8, of this specification. This standard does not purport to address the safety concerns associated with its use. It is the responsibility of whoever uses this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

M 304
January 1, 2011
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and nonperforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in nonpressure storm...
January 1, 2011
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and nonperforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in nonpressure storm...
January 1, 2011
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and non-perforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in non-pressure storm...
January 1, 2011
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and nonperforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in nonpressure storm...
January 1, 2010
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and non-perforated pipe and fittings, 100 to 1200 mm (4 to 48 in.) nominal inside diameter, for use in non-pressure storm...
January 1, 2003
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
This specification covers poly(vinyl chloride) (PVC) profile wall perforated and nonperforated pipe and fittings, 100 to 1200 mm nominal inside diameter, for use in non-pressure storm drains,...
January 1, 2003
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
A description is not available for this item.
January 1, 2002
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
A description is not available for this item.
January 1, 1994
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
A description is not available for this item.
January 1, 1994
Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Wall Drain Pipe and Fittings Based on Controlled Inside Diameter
A description is not available for this item.

References

Advertisement