IEEE - P841.1/D6
Draft - Standard for Process Industry - International Energy Efficiency Class 3 (IE3) (Premium Efficiency), Severe-Duty, Totally Enclosed Frame Surface Cooled Squirrel Cage Induction Motors—0.75 kW to 370 kW (1 hp to 500 hp)
| Organization: | IEEE |
| Publication Date: | 1 August 2023 |
| Status: | pending |
| Page Count: | 40 |
scope:
This standard applies to IE3 (premium-efficiency)
Purpose
This standard defines a specification that deals with mechanical and electrical performance, electrical insulation systems, corrosion protection, and electrical and mechanical testing for severe-duty totally enclosed squirrel cage poly-phase induction motors, 0.75 kW to 370 kW (1 hp to 500 hp), for petroleum, chemical, and other process industry severe-duty applications. The motor is commonly referred to as an IE3 (premium-efficiency)
Document History