AASHTO - PP 98

Standard Practice for Asphalt Surface Dielectric Profiling System Using Ground Penetrating Radar

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2020
Status: active
Page Count: 10
scope:

This standard specifies the equipment and software requirements for a dielectric profiling system (DPS). Calibration and verification procedures are also detailed.

A DPS uses ground penetrating radar (GPR) technology to continuously measure asphalt compaction quality up to highway speeds. The DPS system reports the asphalt surface dielectric constant which is strongly correlated to asphalt air void content (FHWA/TX-92/1233-1). As the dielectric constant increases, air void content decreases.

A DPS may be a single- or multi-channel system and may be cart or vehicle-mounted.

Document History

January 1, 2020
Standard Practice for Asphalt Surface Dielectric Profiling System using Ground Penetrating Radar
This standard specifies the equipment and software requirements for a dielectric profiling system (DPS). Calibration and verification procedures are also detailed. A DPS uses ground penetrating...
PP 98
January 1, 2020
Standard Practice for Asphalt Surface Dielectric Profiling System Using Ground Penetrating Radar
This standard specifies the equipment and software requirements for a dielectric profiling system (DPS). Calibration and verification procedures are also detailed. A DPS uses ground penetrating...
January 1, 2020
Standard Practice for Asphalt Surface Dielectric Profiling System Using Ground Penetrating Radar
This standard specifies the equipment and software requirements for a dielectric profiling system (DPS). Calibration and verification procedures are also detailed. A DPS uses ground penetrating...
January 1, 2019
Standard Practice for Asphalt Surface Dielectric Profiling System using Ground Penetrating Radar
This standard specifies the equipment and software requirements for a dielectric profiling system (DPS). Calibration and verification procedures are also detailed. A DPS uses ground penetrating...

References

Advertisement