AASHTO - T 400
Standard Method of Test for Determining the Damage Characteristic Curve and Failure Criterion Using the Asphalt Mixture Performance Tester (AMPT) Cyclic Fatigue Test
| Organization: | AASHTO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 32 |
scope:
This test method covers procedures for preparing and testing asphalt mixture to determine the damage characteristic curve and fatigue analysis parameters via the direct tension cyclic fatigue test using the asphalt mixture performance tester (AMPT).
This standard is intended for dense-graded mixtures with nominal maximum aggregate size less than or equal to 25.0 mm (1 in.). Mixtures with a nominal maximum aggregate size greater than 25.0 mm (1 in.) may experience lower success rates.
This standard may involve hazardous material, operations, and equipment. This standard does not purport to address all safety problems associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
The quality of the results produced by this standard are dependent on the competence of the personnel performing the procedure and the capability, calibration, and maintenance of the equipment used. Agencies that meet the criteria of R 18 are generally considered capable of competent and objective testing/sampling/ins
Document History