ACI - SPEC-308.1 IN-LB

External Curing of Cast-in-Place Concrete—Specification

active, Most Current
Organization: ACI
Publication Date: 1 June 2023
Status: active
Page Count: 10
scope:

This Specification covers requirements for curing cast-in-place concrete elements as indicated in Contract Documents.

This Specification is incorporated by Contract Documents and provides requirements for the Contractor.

This Specification includes requirements for initiating curing, protection from damage, curing for unformed and formed surfaces, and curing duration.

This Specification governs for construction within its scope, except project-specific Contract Documents govern if there is a conflict.

This Specification governs if there is a conflict with referenced material and testing standards.

Contractor is permitted to submit written alternatives to any provision in this Specification for consideration.

Do not use this Specification in conjunction with ACI 301 or ACI 350.5 unless Contract Documents state that this Specification governs for Work covered by 1.1.1.

Ignore provisions of this Specification that are not applicable to the Work.

Values in this specification are stated in inch-pound units. A companion specification in SI units is available.

The Notes to Specifier are not part of this Specification.

Document History

SPEC-308.1 IN-LB
June 1, 2023
External Curing of Cast-in-Place Concrete—Specification
This Specification covers requirements for curing cast-in-place concrete elements as indicated in Contract Documents. This Specification is incorporated by Contract Documents and provides...

References

Advertisement