CEI - EN IEC 61676

Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 42
ICS Code (Diagnostic equipment): 11.040.55
ICS Code (Radiographic equipment): 11.040.50
scope:

This document specifies the performance requirements of instruments as used in the NONINVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also describes the method for CALIBRATION and gives guidance for estimating the uncertainty in measurements performed under conditions different from those during CALIBRATION.

Applications for such measurement are found in diagnostic RADIOLOGY including mammography, COMPUTED TOMOGRAPHY (CT), dental radiology and RADIOSCOPY. This document is not concerned with the safety aspect of such instruments. The requirements for electrical safety applying to them are contained in IEC 61010-1.

Document History

EN IEC 61676
July 1, 2023
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This document specifies the performance requirements of instruments as used in the NONINVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also...
August 1, 2011
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
La presente Variante introduce una nuova quantità di influenza "filtrazione addizionale al tungsteno" (invecchiamento del tubo). La presente Variante è di riferimento per la Direttiva 93/42/CEE. La...
September 1, 2010
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
La presente Variante introduce una nuova quantità di influenza "filtrazione addizionale al tungsteno" (invecchiamento del tubo). La presente Variante è di riferimento per la Direttiva...
February 1, 2004
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
La Norma specifica le prescrizioni per verificare le prestazioni degli strumenti utilizzati nella misura non invasiva dell’alta tensione del tubo radiogeno fino a 150 kV. Descrive il metodo per la...

References

Advertisement