NEN-ISO/IEC 19763-10

Information technology - Metamodel framework for interoperability (MFI) - Part 10: Core model and basic mapping

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 36
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies the metamodel that provides a facility to register administrative information and common semantics of models.

This document does not specify the metamodel of models in a specific language, but provides a common core metamodel for the other parts of the ISO/IEC 19763 series, each of which specifies a metamodel for a registry that can register models of a specific type, such as ontologies, process models or information models, in a number of different languages.

Document History

NEN-ISO/IEC 19763-10
July 1, 2023
Information technology - Metamodel framework for interoperability (MFI) - Part 10: Core model and basic mapping
This document specifies the metamodel that provides a facility to register administrative information and common semantics of models. This document does not specify the metamodel of models in a...
December 1, 2014
Information technology - Metamodel framework for interoperability (MFI) - Part 10: Core model and basic mapping
NEN-ISO/IEC 19763-10 is to specify a metamodel framework for interoperability. This part of ISO/IEC 19763 specifies the metamodel that provides a facility to register administrative information and...

References

Advertisement