NEN-EN 4641-103

Aerospace series - Cables, optical 125 µm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter - Product standard

pending
Organization: NEN
Publication Date: 1 July 2023
Status: pending
Page Count: 18
ICS Code (On-board equipment and instruments): 49.090
scope:

This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5 µm/125 µm simplex fibre, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-102 with added sheaths for ruggedized usages.

Document History

NEN-EN 4641-103
July 1, 2023
Aerospace series - Cables, optical 125 µm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 µm GI fibre nominal 2,74 mm, outside diameter - Product standard
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5 µm/125 µm simplex fibre, 2,74 mm outside cable...
December 1, 2010
Aerospace series - Cables, optical 125 μm diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5/125 μm GI fibre nominal 2,74 mm, outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm single mode fibre core, 2,74 mm...

References

Advertisement