SNV - SN EN ISO 17074
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the passenger compartment of motor vehicles.
NOTE The method uses the apparatus specified in ISO 3795 but incorporates special provisions for sampling, conditioning and testing of leather.
Document History
SN EN ISO 17074
December 1, 2011
Leather - Physical and mechanical tests - Determination of resistance to horizontal spread of flame
This International Standard specifies a method for determining the horizontal burning rate of leather. It is applicable to all light leathers but is particularly intended for leathers used in the...