ISO - DIS 13428

Geosynthetics — Determination of the protection efficiency of a geosynthetic against impact damage

pending
Organization: ISO
Publication Date: 14 July 2023
Status: pending
Page Count: 13
ICS Code (Geotextiles): 59.080.70
scope:

This document describes an index test for the determination of the protection efficiency of a geosynthetic on a hard surface, exposed to the impact load of a hemispherical object.

The index test measures the change in thickness of a thin lead plate lying between the geosynthetic and a rigid support.

It is also used as a performance test, by using the real rigid surface to protect and the real sequence of geosynthetics.

The test is applicable to all geosynthetics with apertures smaller than 15 mm (maximum size).

Document History

DIS 13428
July 14, 2023
Geosynthetics — Determination of the protection efficiency of a geosynthetic against impact damage
This document describes an index test for the determination of the protection efficiency of a geosynthetic on a hard surface, exposed to the impact load of a hemispherical object. The index test...
February 15, 2005
Geosynthetics Determination of the protection efficiency of a geosynthetic against impact damage
A description is not available for this item.

References

Advertisement