ISO - DIS 3095

Railway applications — Acoustics — Measurement of noise emitted by railbound vehicles

pending
Organization: ISO
Publication Date: 21 July 2023
Status: pending
Page Count: 96
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Railway engineering in general): 45.020
scope:

This document specifies measurement methods and conditions to obtain reproducible and comparable exterior noise emission levels and spectra for all kinds of vehicles operating on rails or other types of fixed track, hereinafter conventionally called "unit".

This document is applicable to type testing of units.

It provides measurement procedures for vehicle exterior noise (in general, a vehicle type test is carried out using only a selected subset of these tests):

- when the vehicle is moving at constant speed;

- when the vehicle is accelerating or decelerating;

- when the vehicle is stationary in different operating conditions.

It does not include all the instructions to characterize the noise emission of the other infrastructure related sources (bridges, crossings, switching, impact noise, curving noise, etc.).

This document is not applicable to:

- the noise emission of track maintenance units while working;

- environmental impact assessment;

- noise immission assessment;

- guided buses;

- warning signal noise.

The results may be used, for example:

- to characterize the exterior noise emitted by units;

- to compare the noise emission of various units on a particular track section;

- to collect basic source data for units.

NOTE Additional guidance is provided in Annex D for measurements in the specific case of light rail vehicles.

Document History

DIS 3095
July 21, 2023
Railway applications — Acoustics — Measurement of noise emitted by railbound vehicles
This document specifies measurement methods and conditions to obtain reproducible and comparable exterior noise emission levels and spectra for all kinds of vehicles operating on rails or other types...
August 1, 2013
Acoustics - Railway applications - Measurement of noise emitted by railbound vehicles
This International Standard specifies measurement methods and conditions to obtain reproducible and comparable exterior noise emission levels and spectra for all kinds of vehicles operating on rails...
August 15, 2005
Railway applications Acoustics Measurement of noise emitted by railbound vehicles
A description is not available for this item.
September 15, 1975
Acoustics - Measurement of Noise Emitted by Railbound Vehicles First Edition
A description is not available for this item.

References

Advertisement