ISO - DIS 19164

Geographic information — Indoor feature model

pending, Most Current
Organization: ISO
Publication Date: 7 July 2023
Status: pending
Page Count: 46
ICS Code (IT applications in science): 35.240.70
scope:

This document defines a core semantic classification system of essential indoor features to describe indoor environments required commonly in various location-based indoor applications of buildings. The scope includes the following:

- semantic description of indoor features and their attributes;

- feature association between indoor features.

The semantic classification system in this document is compatible with the building model defined in existing relative standards. Geometric and topological descriptions of indoor features are not considered in this document. This document does not apply to other architectural structures such as tunnels.

Document History

DIS 19164
July 7, 2023
Geographic information — Indoor feature model
This document defines a core semantic classification system of essential indoor features to describe indoor environments required commonly in various location-based indoor applications of buildings....

References

Advertisement