ISO - DIS 22040-2

Life cycle management of concrete structures — Part 2: Structural planning and design stage

pending, Most Current
Organization: ISO
Publication Date: 27 July 2023
Status: pending
Page Count: 13
ICS Code (Concrete structures): 91.080.40
scope:

This document applies to management conducted at the structural planning and design stages as part of ISO 22040: Life cycle management of concrete structures.

NOTE Basic design or conceptual design of a structure is conducted at the structural planning stage, whereas verification is conducted at the design stage to confirm that the performance requirements are satisfied, and balance of the specified sustainability indicators is ensured at the time of design.

Document History

DIS 22040-2
July 27, 2023
Life cycle management of concrete structures — Part 2: Structural planning and design stage
This document applies to management conducted at the structural planning and design stages as part of ISO 22040: Life cycle management of concrete structures. NOTE Basic design or conceptual design...

References

Advertisement