ISO - FDIS 4177

Magnesium and magnesium alloys — Determination of chromium — Inductively coupled plasma optical emission spectrometric method

pending, Most Current
Organization: ISO
Publication Date: 24 July 2023
Status: pending
Page Count: 16
ICS Code (Magnesium and magnesium alloys): 77.120.20
scope:

This document specifies an inductively coupled plasma optical emission spectrometric method (ICPOES) for the determination of chromium contents between 0,001 0 % (mass fraction) and 0,050 % (mass fraction) in magnesium and magnesium alloys.

The method is limited to magnesium alloys containing less than 1,0 % (mass fraction) of cerium, 3,2 % (mass fraction) of gadolinium, 0,2 % (mass fraction) of neodymium and 1,6 % (mass fraction) of manganese.

Document History

FDIS 4177
July 24, 2023
Magnesium and magnesium alloys — Determination of chromium — Inductively coupled plasma optical emission spectrometric method
This document specifies an inductively coupled plasma optical emission spectrometric method (ICPOES) for the determination of chromium contents between 0,001 0 % (mass fraction) and 0,050 % (mass...

References

Advertisement