ISO - FDIS 4188
Magnesium and magnesium alloys — Determination of arsenic — Inductively coupled plasma optical emission spectrometric method
| Organization: | ISO |
| Publication Date: | 25 July 2023 |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Magnesium and magnesium alloys): | 77.120.20 |
scope:
This document specifies an inductively coupled plasma optical emission spectrometric method (ICPOES) for the determination of arsenic contents between 0,001 0 % (mass fraction) and 0,050 % (mass fraction) in magnesium and magnesium alloys.
The method is limited to magnesium alloys containing less than 0,6 % (mass fraction) of cerium, 0,1 % (mass fraction) of gadolinium, 0,2 % (mass fraction) of neodymium and 0,8 % (mass fraction) of zirconium.
Document History