ISO/IEC DIS 21122-1
Information technology — JPEG XS low-latency lightweight image coding system — Part 1: Core coding system
| Organization: | ISO |
| Publication Date: | 19 July 2023 |
| Status: | pending |
| Page Count: | 147 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document defines the syntax and an accompanying decompression process that is capable to represent continuous-tone grey-scale, or continuous-tone colour digital images without visual loss at moderate compression rates. Typical compression rates are between 2:1 and 18:1 but can also be higher depending on the nature of the image. In particular, the syntax and the decoding process specified in this document allow lightweight encoder and decoder implementations that limit the end-to-end latency to a fraction of the frame size. However, the definition of transmission channel buffer models necessary to ensure such latency is beyond the scope of this document.
This document:
- specifies decoding processes for converting compressed image data to reconstructed image data;
- specifies a codestream syntax containing information for interpreting the compressed image data;
- provides guidance on encoding processes for converting source image data to compressed image data.
Document History