DS/ISO/IEC 5021-1

Telecommunications and information exchange between systems – Wireless LAN access control – Part 1: Networking architecture

active, Most Current
Organization: DS
Publication Date: 1 August 2023
Status: active
Page Count: 18
ICS Code (Networking): 35.110
scope:

This document specifies a cloud AC based wireless local area network (WLAN) networking architecture, defines the cloud access controller dispatch platform (CADP) operating mechanism and the interaction between the network elements such as CADPs, access points (APs), cloud access controllers (ACs) and the WLAN network management system (NMS), and specifies the main functional requirements of each network element. This document applies to public WLAN networking scenarios.

Document History

DS/ISO/IEC 5021-1
August 1, 2023
Telecommunications and information exchange between systems – Wireless LAN access control – Part 1: Networking architecture
This document specifies a cloud AC based wireless local area network (WLAN) networking architecture, defines the cloud access controller dispatch platform (CADP) operating mechanism and the...
Advertisement