DSF/EN ISO 7029/PRA1

Acoustics – Statistical distribution of hearing thresholds related to age and gender (ISO 7029:2017)

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Noise with respect to human beings): 13.140
scope:

ISO 7029:2017 provides descriptive statistics of the hearing threshold deviation for populations of otologically normal persons of various ages under monaural earphone listening conditions. It specifies the following, for populations within the age limits from 18 years to 80 years for the range of audiometric frequencies from 125 Hz to 8 000 Hz: a) the expected median value of hearing thresholds given relative to the median hearing threshold at the age of 18 years; b) the expected statistical distribution above and below the median value. For the frequencies from 3 000 Hz to 8 000 Hz, the median and statistical distribution for populations above 70 years are presented for information only. ISO 7029:2017 also provides for information the expected median values at audiometric frequencies from 9 000 Hz to 12 500 Hz within the age limits from 22 years to 80 years.

Document History

February 2, 2017
Acoustics – Statistical distribution of hearing thresholds related to age and gender (ISO 7029:2017)
ISO 7029:2017 provides descriptive statistics of the hearing threshold deviation for populations of otologically normal persons of various ages under monaural earphone listening conditions. It...
June 27, 2000
Acoustics – Statistical distribution of hearing thresholds as a function of age
This standard provides descriptive statistics of the hearing threshold deviations for populations of various ages.
DSF/EN ISO 7029/PRA1
Acoustics – Statistical distribution of hearing thresholds related to age and gender (ISO 7029:2017)
ISO 7029:2017 provides descriptive statistics of the hearing threshold deviation for populations of otologically normal persons of various ages under monaural earphone listening conditions. It...
Acoustics – Statistical distribution of hearing thresholds related to age and gender (ISO/FDIS 7029:2016)
This International Standard provides descriptive statistics of the hearing threshold for populations of otologically normal persons of various ages under monaural earphone listening conditions. It...
Acoustics - Statistical distribution of hearing thresholds related to age and gender (ISO/DIS 7029:2015)
This International Standard provides descriptive statistics of the hearing threshold for populations of otologically normal persons of various ages under monaural earphone listening conditions. It...
Advertisement