DS/ISO/TS 11796
Biological evaluation of medical devices – Requirements for interlaboratory studies to demonstrate the applicability of validated in vitro methods to assess the skin sensitization of medical devices
| Organization: | DS |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This document specifies the framework and the methodology to evaluate and demonstrate the applicability of a validated non-animal method from an OECD test guideline to assess the skin sensitizing potential of a medical device or a medical device material. This document addresses: - the database of reference chemical skin sensitizers and non-skin sensitizers; - reference materials; - feasibility testing of candidate test methods, including any method optimization for use with extracts of medical devices; - prevalidation of candidate test methods; - the interlaboratory study: - sample preparation and coding; - spiking of the extracts from the negative control medical device material; - data collection; - statistical analysis to assess reliability and reproducibility. The use of the approaches described in this document to assess the applicability of a candidate test method does not imply that the candidate test method can be used as a stand-alone test for evaluating the skin sensitization potential of medical devices. For certain candidate test methods, integrated approaches and/or defined approaches are needed.[1] The evaluation of skin sensitization potential of a medical device is described in ISO 10993-10.
Document History