CSA - B45.12:23/IAPMO Z402-2023

Aluminum and copper plumbing fixtures

active, Most Current
Organization: CSA
Publication Date: 1 January 2023
Status: active
Page Count: 40
ICS Code (Water supply systems): 91.140.60
scope:

This Standard covers aluminum and copper plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings of these fixtures.

This Standard covers the following plumbing fixtures:

(a) bathtubs and combination tub/showers;

(b) lavatories;

(c) shower bases and shower stalls; and

(d) sinks:

(i) bar sinks;

(ii) kitchen sinks;

(iii) laundry sinks;

(iv) service sinks; and

(v) drinking fountains.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non‐mandatory) to define their application.

SI units are the units of record in Canada. In this Standard, the inch/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non‐conformance with this Standard.

All references to gallons are to U.S. gallons.

For information on the conversion criteria used in this Standard, see Annex A.

Document History

B45.12:23/IAPMO Z402-2023
January 1, 2023
Aluminum and copper plumbing fixtures
This Standard covers aluminum and copper plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings of these fixtures. This Standard covers the...
January 1, 2013
Aluminum and copper plumbing fixtures
A description is not available for this item.
January 1, 2013
Aluminum and copper plumbing fixtures
This Standard covers aluminum and copper plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings of these fixtures. This Standard covers the...

References

Advertisement