CSA - CAN/CSA-E60974-5:09

Arc welding equipment — Part 5: Wire feeders

inactive
Organization: CSA
Publication Date: 1 January 2009
Status: inactive
Page Count: 62
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire.

The wire feeder may be a stand-alone unit which may be connected to a separate welding power source or one where the welding power source and the wire feeder are housed in a single enclosure.

The wire feeder may be suitable for manually or mechanically guided torches.

This part of IEC 60974 is not applicable to spool-on torches that are covered by IEC 60974-7.

This part of IEC 60974 is not applicable to wire feeders which are designed for use by laymen and are covered by IEC 60974-6.

NOTE 1 Typical allied processes are, for example, plasma arc cutting and arc spraying.

NOTE 2 This standard does not include electromagnetic compatibility (EMC) requirements.

Document History

January 1, 2023
Arc welding equipment — Part 5: Wire feeders
A description is not available for this item.
September 1, 2009
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
January 1, 2009
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
CAN/CSA-E60974-5:09
January 1, 2009
Arc welding equipment — Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
January 1, 2009
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
October 1, 2003
Arc welding equipment - Part 5: Wire feeders
A description is not available for this item.

References

Advertisement