DSF/PREN ISO 8028
Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification (ISO/DIS 8028:2023)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Paint coating equipment): | 87.100 |
| ICS Code (Hoses): | 83.140.40 |
scope:
ISO 8028:2017 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature, and can be constructed from rubber or plastic materials, or a combination of rubber and plastic material.
Document History
February 6, 2018
Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification (ISO 8028:2017)
ISO 8028:2017 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature,...
September 15, 2000
Rubber and/or plastics hoses and assemblies for airless paint spraying – Specification
This International Standard specifies the requirements for four types, differentiated by burst pressure and temperature of use, of elastomeric hose and hose assembly for use in airless paint spraying.
DSF/PREN ISO 8028
Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification (ISO/DIS 8028:2023)
ISO 8028:2017 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature,...
Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification (ISO/FDIS 8028:2017)
This International Standard specifies the requirements for four types, differentiated by burst pressure and temperature of use, of elastomeric hose and hose assembly for use in airless paint spraying.
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification (ISO/DIS 8028:2015)
This International Standard specifies the requirements for four types, differentiated by burst pressure and temperature of use, of elastomeric hose and hose assembly for use in airless paint spraying.