DSF/ISO/DIS 8028

Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Paint coating equipment): 87.100
ICS Code (Hoses): 83.140.40
scope:

ISO 8028:2017 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature, and can be constructed from rubber or plastic materials, or a combination of rubber and plastic material.

Document History

DSF/ISO/DIS 8028
Rubber and/or plastics hoses and hose assemblies for airless paint spraying – Specification
ISO 8028:2017 specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature,...
Advertisement