DSF/CLC IEC/FPRTS 61851-3-5

Electric vehicles conductive charging system – Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation – Pre-defined communication parameters and general application objects

pending
Organization: DS
Status: pending
Page Count: 182
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851-3 series (in a first step as Technical Specification for three-year period) together with part 1 of IEC61851-3, applies to communication for the conductive transfer of electric power between the supply network and a light electric road vehicle or a removable RESS or traction-battery of a light electric road vehicle, with a rated supply voltage up to 480 V a.c. or up to 400 V d.c. and a rated ìoutputî voltage up to 480 V a.c. or up to 200 V d.c.. Energy management system for control of power transfer between battery systems and voltage converter units specifies the communication for all devices that may take part in energy management control. Such energy control applications may be implemented in e.g. light electric vehicles, robots, offshore parks, isolated farms, etc. This part of IEC 61851-3 series provides specifications with regard to the pre-defined communication parameters and general application objects.

Document History

January 2, 2024
Electric vehicles conductive charging system – Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation – Pre-defined communication parameters and general application objects
This part of IEC 61851-3 series (in a first step as Technical Specification for three-year period) together with part 1 of IEC61851-3, applies to communication for the conductive transfer of electric...
DSF/CLC IEC/FPRTS 61851-3-5
Electric vehicles conductive charging system – Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation – Pre-defined communication parameters and general application objects
This part of IEC 61851-3 series (in a first step as Technical Specification for three-year period) together with part 1 of IEC61851-3, applies to communication for the conductive transfer of electric...
Advertisement