DS/EN ISO 204
Metallic materials – Uniaxial creep testing in tension – Method of test (ISO 204:2023)
| Organization: | DS |
| Publication Date: | 7 August 2023 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies the methods for: a) uninterrupted creep tests with continuous monitoring of extension; b) interrupted creep tests with periodic measurement of elongation; c) stress rupture tests where normally only the time to fracture is measured; d) a test to verify that a predetermined time can be exceeded under a given force, with the elongation or extension not necessarily being reported. NOTE A creep test can be continued until fracture has occurred or it can be stopped before fracture.
Document History