DS/EN IEC 60721-3-4/AC

Classification of environmental conditions – Part 3-4: Classification of groups of environmental parameters and their severities – Stationary use at non-weatherprotected locations

active, Most Current
Organization: DS
Publication Date: 9 August 2023
Status: active
Page Count: 6
ICS Code (Environmental testing): 19.040
scope:

This International Standard classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weather protected locations. Weather protected locations where products may be mounted for stationary use permanently or temporarily are addressed by IEC 60721-3-3, Classification of environmental conditions - Part 3-3: Classification of groups of environmental parameters and their severities - Stationary use at weather protected locations. The environmental conditions specified in this standard are limited to those which may directly affect the performance of products. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is provided. Environmental conditions directly related to fire or explosion hazards, microclimate within a product, and conditions related to effects from ionizing radiation are excluded. Any other unforeseen incidents are also excluded. The possibility of their occurrence should be considered in special cases. A limited number of classes of environmental conditions is given, covering a broad field of application. The user of this standard should select the lowest classification necessary for covering the conditions of the intended use.

Document History

DS/EN IEC 60721-3-4/AC
August 9, 2023
Classification of environmental conditions – Part 3-4: Classification of groups of environmental parameters and their severities – Stationary use at non-weatherprotected locations
This International Standard classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weather protected locations....
July 22, 2019
Classification of environmental conditions – Part 3-4: Classification of groups of environmental parameters and their severities – Stationary use at non-weatherprotected locations
This International Standard classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weather protected locations....
Classification of environmental conditions – Part 3: Classification of groups of environmental parameters and their severities – Section 4: Stationary use at non-weatherprotected locations
This International Standard classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weather protected locations....
Advertisement