ISO - 14932
Rubber compounding ingredients — Organic vulcanizing agents — Determination of organic peroxide content
| Organization: | ISO |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
scope:
This document specifies four methods for the determination of the content of the following groups of organic peroxides used as rubber vulcanizing agents. There are three titration methods and one gas-chromatography method.
a) titration method A for group a: Peroxyketals:
1,1-Di(tert-butylper
1,1-Di(tert-butylper
1,1-Di(tert-butylper
2,2-Di(tert-butylper
Butyl −4,4-di(tert-butylpe
b) titration method B for group b: Diacyl peroxides:
Dibenzoyl peroxide (CAS RN 94‑36‑0);
Di(2,4-dichlorobenzo
Di(4-methylbenzoyl) peroxide (CAS RN 895‑85‑2);
c) titration method C for group c: Diaralkyl and alkyl-aralkyl peroxides:
Di(tert-butylperoxyi
Dicumyl peroxide (CAS RN 80‑43‑3);
tert-Butyl cumyl peroxide (CAS RN 3457‑61‑2);
d) gas-chromatography for dialkyl peroxides, using a capillary or packed column.
2,5-Dimethyl-2,5-di(
1) Chemical Abstracts Service (CAS) Registry Number® is a trademark of the American Chemical Society (ACS). This information is given for the convenience of users of this document and does not constitute an endorsement by ISO of the product named. Equivalent products may be used if they can be shown to lead to the same results.
Document History