FORD - ESK-M32J127-A

PAINT, NONMETALLIC SOLVENT BORNE FOR BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOPCOAT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 19 July 2023
Status: active
Page Count: 11
scope:

The material defined by this specification is a nonmetallic basecoat of a basecoat/clearcoat system required to provide the best exterior quality nonmetallic finish. It consists of a physical drying basecoat with a thermosetting acrylic clear topcoat (e.g. SK-M32J9553-A), which are applied wet on wet and concurrently stoved. It shall be suitable for spray application.

Document History

ESK-M32J127-A
July 19, 2023
PAINT, NONMETALLIC SOLVENT BORNE FOR BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOPCOAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a nonmetallic basecoat of a basecoat/clearcoat system required to provide the best exterior quality nonmetallic finish. It consists of a physical drying...
July 1, 1993
PAINT, NON METALLIC SOLVENT BORNE, FOR BASECOAT/CLEARCOAT SYSTEM, BAKING, EXTERIOR TOPCOAT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a nonmetallic basecoat of a basecoat/clearcoat system required to provide the best exterior quality nonmetallic finish. It consists of a...

References

Advertisement