FORD - WRS-M4D1058-A2
POLYPROPYLENE (PP) MOLDING COMPOUND, HOMOPOLYMER, HEAT STABILIZED, 45% GLASS FIBER/MINERAL REINFORCED, 50% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 29 June 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is based on a 35% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 100% recycled resin.
Document History
WRS-M4D1058-A2
June 29, 2023
POLYPROPYLENE (PP) MOLDING COMPOUND, HOMOPOLYMER, HEAT STABILIZED, 45% GLASS FIBER/MINERAL REINFORCED, 50% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a 35% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 100% recycled resin.
October 1, 2015
POLYPROPYLENE (PP) MOLDING COMPOUND, HOMOPOLYMER, HEAT STABILIZED, 45% GLASS FIBER/MINERAL REINFORCED, 100% PCR/PIR RESIN CONTENT, 55% RECYCLED MATERIAL BY WEIGHT, NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a 35% glass fiber and 10% mineral reinforced thermoplastic injection molding compound, with 100% recycled resin.