DLA - MS27087 REV D VALID NOTICE 2
Elbow, Nipple End, Flared, Tube to Hose - 45 Degrees Swivel Nut
active, Most Current
| Organization: | DLA |
| Publication Date: | 28 July 2023 |
| Status: | active |
| Page Count: | 1 |
Document History
MS27087 REV D VALID NOTICE 2
July 28, 2023
Elbow, Nipple End, Flared, Tube to Hose - 45 Degrees Swivel Nut
A description is not available for this item.
July 11, 2018
Elbow, Nipple End, Flared, Tube to Hose - 45 Degrees Swivel Nut
A description is not available for this item.
May 1, 2013
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE - 45° SWIVEL NUT
A description is not available for this item.
November 27, 2012
Elbow, Nipple End, Flared, Tube to Hose - 45 Degrees Swivel Nut
A description is not available for this item.
September 25, 2003
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE-45 DEG. SWIVEL NUT
This part is a component of MS27067 for sizes -3/-4 through -8, and MS27063 for sizes -10 through -24. This is a design standard for manufacturing purposes. The item is only procured as an integral...
June 30, 1972
ELBOW, NIPPLE END, FLARED, TUBE TO HOSE-45 DEG. SWIVEL NUT
A description is not available for this item.