DLA - DESC-DWG-94029 REV D

SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL

active, Most Current
Organization: DLA
Publication Date: 21 July 2023
Status: active
Page Count: 13
scope:

Scope.

This drawing covers the detail requirements for a 500 Watt, bi-directional transient voltage suppressor diode array. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

Devices conforming to this drawing are intended for use when performance specifications do not exist and qualified performance devices that will perform the required function are not available for... View More

Document History

DESC-DWG-94029 REV D
July 21, 2023
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL
Devices conforming to this drawing are intended for use when performance specifications do not exist and qualified performance devices that will perform the required function are not available for...
July 25, 2001
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL
A description is not available for this item.
July 14, 2000
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 25, 1995
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT SUPPRESSOR, ARRAY, BI-DIRECTIONAL
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement