DLA - MIL-PRF-19500/317T (3)
TRANSISTOR, NPN, SILICON, SWITCHING, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, TYPES 2N2369A, 2N3227, 2N4449, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, JANKC
| Organization: | DLA |
| Publication Date: | 21 July 2023 |
| Status: | active |
| Page Count: | 41 |
scope:
Scope.
This specification covers the performance requirements for NPN, silicon, high speed switching transistors (including dual devices). Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV product assurance level. Provisions for RHA to eleven radiation levels are provided for JANS and JANKC. RHA level designators "E", "K", "U", "M", "D", "P", "L", "R", "F', "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History