IEC - 60939-2
Passive filter units for electromagnetic interference suppression – Part 2: Sectional specification – Passive filter units for which safety tests are appropriate – Test methods and general requirements
| Organization: | IEC |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 190 |
| ICS Code (Electric filters): | 31.160 |
scope:
This Sectional specification applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1:2010.
The scope of this Sectional specification is restricted to passive filter units for which safety tests are appropriate. This implies that filters specified according to this Sectional specification will either be connected to mains supplies, when compliance with the mandatory tests of Table 3 is necessary, or used in other circuit positions where the equipment specification prescribes that some or all of these safety tests are required.
This Sectional specification applies to passive filter units which will be connected to an a.c. mains or other supply with a nominal voltage not exceeding 1 000 V a.c., with a nominal frequency not exceeding 400 Hz, or 1 000 V d.c
Document History