EUROCAE - ED-241

MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR ALTIMETRY FUNCTION

active, Most Current
Organization: EUROCAE
Publication Date: 1 February 2017
Status: active
Page Count: 32
scope:

PURPOSE AND SCOPE

This minimum operational performance specification covers altimetry function.

It is designed to ensure that compliant equipment for altimetry function will meet the performance standard required to support Reduced Vertical Separation Minima (RVSM) operation throughout the operational life of the system.

Chapter 1 of this document provides information required to understand the need for the equipment characteristics and tests defined in the remaining chapters. It describes typical equipment applications and operational objectives and is the basis for the performance criteria stated in Chapter 2 to Chapter 4. Definitions and acronyms essential to proper understanding of this document are also provided in Chapter 1.

Chapter 2 contains general design requirements.

Chapter 3 contains the minimum performance specification for the equipment, defining performance under standard operating conditions.

Chapter 4 describes the environmental test conditions and recommended test procedures to provide a laboratory means of determining the overall performance characteristics of the equipment that may be encountered in actual operations.

Chapter 5 describes recommended test procedures for demonstrating compliance with Chapters 3.

Appendices provide additional information as referenced by the chapters.

Document History

ED-241
February 1, 2017
MINIMUM OPERATIONAL PERFORMANCE SPECIFICATION FOR ALTIMETRY FUNCTION
PURPOSE AND SCOPE This minimum operational performance specification covers altimetry function. It is designed to ensure that compliant equipment for altimetry function will meet the performance...

References

Advertisement