JEDEC - JESD302-1A

TS511X, TS521X Serial Bus Thermal Sensor Device Standard

active, Most Current
Organization: JEDEC
Publication Date: 1 August 2023
Status: active
Page Count: 82
scope:

This standard defines the specifications of interface parameters, signaling protocols, and features for fifth generation Temperature Sensor (TS5) as used for memory module applications. These device operate on I2C and I3C two-wire serial bus interface. The designation TS521X and TS511X refers to the device specified by this document.

The purpose is to provide a standard for the TS5 device for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

Unless otherwise noted in the document, any illegal operation is not allowed and device operation is not guaranteed.

NOTE: The designation TS521X and TS511X refers to a portion of the part number designation of a series of commercial logic devices common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD302-1A
August 1, 2023
TS511X, TS521X Serial Bus Thermal Sensor Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for fifth generation Temperature Sensor (TS5) as used for memory module applications. These device...
January 1, 2022
TS5111, TS5110 Serial Bus Thermal Sensor Device Standard
This standard defines the specifications of interface parameters, signaling protocols, and features for fifth generation Temperature Sensor (TS5) as used for memory module applications. These device...
Advertisement