JSA - JIS R 6251

Abrasive Cloths

active, Most Current
Organization: JSA
Publication Date: 22 March 2022
Status: active
Page Count: 17
ICS Code (Abrasives): 25.100.70
scope:

This Standard specifies the abrasive cloths to be used mainly for abrasion work of metal, wood and plastics.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3366 : 1999 Coated abrasives - Abrasive rolls

ISO 21948 : 2001 Coated abrasives - Plain sheets

ISO 21950 : 2001 Coated abrasives - Plain discs (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS R 6251
March 22, 2022
Abrasive Cloths
This Standard specifies the abrasive cloths to be used mainly for abrasion work of metal, wood and plastics. NOTE The International Standards corresponding to this Standard and the symbol of degree...
March 25, 2006
Abrasive Cloths
A description is not available for this item.
November 20, 1999
Abrasive Cloths
A description is not available for this item.
January 1, 1994
Abrasive Cloths; (Errata-1996)
A description is not available for this item.

References

Advertisement