DSF/EN 60317-69/PRA1
Specifications for particular types of winding wires – Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-69:2017(E) specifies the requirements of enamelled rectangular aluminium winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin. The range of nominal conductor dimensions covered by this standard is: <table align="center" border="1" cellpadding="0" cellspacing="0" style="width:453px;"
Document History