DSF/EN 60317-57/PRA1

Specifications for particular types of winding wires – Part 57: Polyamide-imide enamelled round copper wire, class 220

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 220 is a thermal class that requires a minimum temperature index of 220 and a heat shock temperature of at least 240 °C.

Document History

November 5, 2010
Specifications for particular types of winding wires - Part 57: Polyamide-imide enamelled round copper wire, class 220
IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the...
DSF/EN 60317-57/PRA1
Specifications for particular types of winding wires – Part 57: Polyamide-imide enamelled round copper wire, class 220
IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the...
Specifications for particular types of winding wires -- Part 57: Polyamide-imide enamelled round copper wire, class 220
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains...
Advertisement