DSF/IEC 62778 TR Ed. 1.0
Application of IEC 62471 to light sources and luminaires for the assessment of blue light hazard
| Organization: | DS |
| Status: | pending |
| Page Count: | 34 |
scope:
This technical report brings clarification and guidance concerning the assessment of blue light hazard of all lighting products which have the main emission in the visible spectrum (380 nm - 780 nm). By optical and spectral calculations, it is shown what the photobiological safety measurements as described in IEC 62471 tell us about the product and, if this product is intended to be a component in a higher level lighting product, how this information can be transferred from the component product (e.g. the LED, the module, or the lamp) to the higher level lighting product (e.g., the luminaire). A resulting summary of recommendations to assist the consistent application of IEC 62471 to light sources and luminaires for the assessment of blue light hazard is given in Annex C. NOTE It is expected that HID and LED product safety standards will make reference to this Technical Report.
Document History