DIN EN 3381

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C; English version prEN 3381:2023

pending
Organization: DIN
Publication Date: 1 September 2023
Status: pending
Page Count: 15
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 3381
September 1, 2023
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C; English version prEN 3381:2023
A description is not available for this item.
November 1, 1996
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German version EN 3381:1996
A description is not available for this item.
Advertisement