DIN EN 17549-2
Building information modelling - Information structure based on EN ISO 16739-1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements; English version EN 17549-2:2023
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 218 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
Document History
DIN EN 17549-2
September 1, 2023
Building information modelling - Information structure based on EN ISO 16739-1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements; English version EN 17549-2:2023
A description is not available for this item.
December 1, 2021
Building information modelling - Information structure based on EN ISO 16739-1 to exchange data templates and data sheets for construction objects - Part 2: Configurable construction objects and requirements; English version prEN 17549-2:2021
A description is not available for this item.