ASTM International - ASTM A288-18(2023)
Standard Specification for Carbon and Alloy Steel Forgings for Magnetic Retaining Rings for Turbine Generators
| Organization: | ASTM International |
| Publication Date: | 15 March 2023 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers quenched and tempered carbon and alloy steel forgings for magnetic retaining rings for turbine generators.
1.2 Supplementary requirements of an optional nature are provided. These shall apply only when specified by the purchaser.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers quenched and tempered carbon and alloy steel forgings for magnetic retaining rings for turbine generators. Specimens shall be manufactured by melting process and vacuum... View More
Document History